RES 1.07Mohm 1/2W 1% AXIAL
1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551M0700FHEK | CMF551M0700FHEK-ND |
| Product Name | RES 1.07M OHM 1/2W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 1.07E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |