Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8200FKRE

Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200FKRE-ND
Through Hole Resistors CMF551K8200FKRE-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82K OHM 1/2W 1% AXIAL - CMF551K8200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
CMF551K8200FKRE
RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FKRE
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.82K 1% T-1 R36 Vishay - 67P9342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82K 1% T-1 R36 Vishay
67P9342
Cmf-55 1.82K 1% T-1 R36 Vishay 67P9342
CMF-55 1.82K 1% T-1 R36

CMF-55 1.82K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200FKRE-ND CMF551K8200FKRE 67P9342
Product Name Through Hole Resistors RES 1.82K OHM 1/2W 1% AXIAL Cmf-55 1.82K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers