Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1570FHBF

Description
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1570FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1570FHBF-ND
Through Hole Resistors CMF551K1570FHBF-ND
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.157K OHM 1/2W 1% AXIAL - CMF551K1570FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.157K OHM 1/2W 1% AXIAL
CMF551K1570FHBF
RES 1.157K OHM 1/2W 1% AXIAL CMF551K1570FHBF
RES 1.157Kohm 1/2W 1% AXIAL

RES 1.157Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.157 Kohm, +/1 Percent, 50 Ppm Vishay - 40C5938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.157 Kohm, +/1 Percent, 50 Ppm Vishay
40C5938
Cmf55, 1.157 Kohm, +/1 Percent, 50 Ppm Vishay 40C5938
CMF55, 1.157 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.157 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1570FHBF-ND CMF551K1570FHBF 40C5938
Product Name Through Hole Resistors RES 1.157K OHM 1/2W 1% AXIAL Cmf55, 1.157 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers