Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FKEB70

Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 1% AXIAL - CMF551K0200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 1% AXIAL
CMF551K0200FKEB70
RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FKEB70
RES 1.02Kohm 1/2W 1% AXIAL

RES 1.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200FKEB70-ND
Through Hole Resistors CMF551K0200FKEB70-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K0200FKEB70 CMF551K0200FKEB70-ND
Product Name RES 1.02K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details