Vishay Intertechnology, Inc. RES 15.4M OHM 1/2W 2% AXIAL CMF5515M400GNEK

Description
RES 15.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4M OHM 1/2W 2% AXIAL - CMF5515M400GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4M OHM 1/2W 2% AXIAL
CMF5515M400GNEK
RES 15.4M OHM 1/2W 2% AXIAL CMF5515M400GNEK
RES 15.4Mohm 1/2W 2% AXIAL

RES 15.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M400GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M400GNEK-ND
Through Hole Resistors CMF5515M400GNEK-ND
15.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4M 2% T-00 Ek E3 Vishay - 68P1739 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4M 2% T-00 Ek E3 Vishay
68P1739
Cmf-55 15.4M 2% T-00 Ek E3 Vishay 68P1739
CMF-55 15.4M 2% T-00 EK e3

CMF-55 15.4M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M400GNEK CMF5515M400GNEK-ND 68P1739
Product Name RES 15.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 15.4M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details