Vishay Intertechnology, Inc. RES 140 OHM 1/2W 0.5% AXIAL CMF55140R00DEEB

Description
RES 140ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 0.5% AXIAL - CMF55140R00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 0.5% AXIAL
CMF55140R00DEEB
RES 140 OHM 1/2W 0.5% AXIAL CMF55140R00DEEB
RES 140ohm 1/2W 0.5% AXIAL

RES 140ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140R00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140R00DEEB-ND
Through Hole Resistors CMF55140R00DEEB-ND
140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140 .5% T-9 Eb E3 Vishay - 68P1474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140 .5% T-9 Eb E3 Vishay
68P1474
Cmf-55 140 .5% T-9 Eb E3 Vishay 68P1474
CMF-55 140 .5% T-9 EB e3

CMF-55 140 .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140R00DEEB CMF55140R00DEEB-ND 68P1474
Product Name RES 140 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 140 .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers