Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.25% AXIAL CMF55140K00CEEB

Description
RES 140Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.25% AXIAL - CMF55140K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.25% AXIAL
CMF55140K00CEEB
RES 140K OHM 1/2W 0.25% AXIAL CMF55140K00CEEB
RES 140Kohm 1/2W 0.25% AXIAL

RES 140Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00CEEB-ND
Through Hole Resistors CMF55140K00CEEB-ND
140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140K .25% T-9 Eb E3 Vishay - 68P1462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .25% T-9 Eb E3 Vishay
68P1462
Cmf-55 140K .25% T-9 Eb E3 Vishay 68P1462
CMF-55 140K .25% T-9 EB e3

CMF-55 140K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00CEEB CMF55140K00CEEB-ND 68P1462
Product Name RES 140K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 140K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers