Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W 1% AXIAL CMF5512K100FKRE70

Description
RES 12.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W 1% AXIAL - CMF5512K100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W 1% AXIAL
CMF5512K100FKRE70
RES 12.1K OHM 1/2W 1% AXIAL CMF5512K100FKRE70
RES 12.1Kohm 1/2W 1% AXIAL

RES 12.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K100FKRE70-ND
Through Hole Resistors CMF5512K100FKRE70-ND
12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 12.1K 1% T-1 R36 Vishay - 68P0766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 12.1K 1% T-1 R36 Vishay
68P0766
Cmf-55-70 12.1K 1% T-1 R36 Vishay 68P0766
CMF-55-70 12.1K 1% T-1 R36

CMF-55-70 12.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K100FKRE70 CMF5512K100FKRE70-ND 68P0766
Product Name RES 12.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 12.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers