Vishay Intertechnology, Inc. Through Hole Resistors CMF55127R00DHEK

Description
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55127R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00DHEK-ND
Through Hole Resistors CMF55127R00DHEK-ND
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127 OHM 1/2W .5% AXIAL - CMF55127R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W .5% AXIAL
CMF55127R00DHEK
RES 127 OHM 1/2W .5% AXIAL CMF55127R00DHEK
RES 127ohm 1/2W .5% AXIAL

RES 127ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 127 .5% T-2 Ek E3 Vishay - 68P1056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127 .5% T-2 Ek E3 Vishay
68P1056
Cmf-55 127 .5% T-2 Ek E3 Vishay 68P1056
CMF-55 127 .5% T-2 EK e3

CMF-55 127 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R00DHEK-ND CMF55127R00DHEK 68P1056
Product Name Through Hole Resistors RES 127 OHM 1/2W .5% AXIAL Cmf-55 127 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details