Vishay Intertechnology, Inc. RES 11K OHM 1/2W .1% AXIAL CMF5511K000BERE70

Description
RES 11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W .1% AXIAL - CMF5511K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W .1% AXIAL
CMF5511K000BERE70
RES 11K OHM 1/2W .1% AXIAL CMF5511K000BERE70
RES 11Kohm 1/2W .1% AXIAL

RES 11Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K000BERE70-ND
Through Hole Resistors CMF5511K000BERE70-ND
11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 11 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 11 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7465
Cmf55, 11 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7465
CMF55, 11 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 11 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K000BERE70 CMF5511K000BERE70-ND 40C7465
Product Name RES 11K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 11 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers