Vishay Intertechnology, Inc. RES 10 OHM 1/2W 5% AXIAL CMF5510R000JKEB

Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W 5% AXIAL - CMF5510R000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
CMF5510R000JKEB
RES 10 OHM 1/2W 5% AXIAL CMF5510R000JKEB
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000JKEB-ND
Through Hole Resistors CMF5510R000JKEB-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510R000JKEB CMF5510R000JKEB-ND
Product Name RES 10 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers