Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M900JNBF

Description
10.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M900JNBF-ND
Through Hole Resistors CMF5510M900JNBF-ND
10.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.9M OHM 1/2W 5% AXIAL - CMF5510M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9M OHM 1/2W 5% AXIAL
CMF5510M900JNBF
RES 10.9M OHM 1/2W 5% AXIAL CMF5510M900JNBF
RES 10.9Mohm 1/2W 5% AXIAL

RES 10.9Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 10.9M 5% T-00 B14 Vishay - 68P0168 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.9M 5% T-00 B14 Vishay
68P0168
Cmf-55 10.9M 5% T-00 B14 Vishay 68P0168
CMF-55 10.9M 5% T-00 B14

CMF-55 10.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M900JNBF-ND CMF5510M900JNBF 68P0168
Product Name Through Hole Resistors RES 10.9M OHM 1/2W 5% AXIAL Cmf-55 10.9M 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details