Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M700GNEA

Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M700GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M700GNEA-ND
Through Hole Resistors CMF5510M700GNEA-ND
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7M OHM 1/2W 2% AXIAL - CMF5510M700GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7M OHM 1/2W 2% AXIAL
CMF5510M700GNEA
RES 10.7M OHM 1/2W 2% AXIAL CMF5510M700GNEA
RES 10.7Mohm 1/2W 2% AXIAL

RES 10.7Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 10.7M 2% T-00 Ea E3 Vishay - 68P0161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7M 2% T-00 Ea E3 Vishay
68P0161
Cmf-55 10.7M 2% T-00 Ea E3 Vishay 68P0161
CMF-55 10.7M 2% T-00 EA e3

CMF-55 10.7M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M700GNEA-ND CMF5510M700GNEA 68P0161
Product Name Through Hole Resistors RES 10.7M OHM 1/2W 2% AXIAL Cmf-55 10.7M 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers