Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FKEA70

Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 1% AXIAL - CMF5510K200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 1% AXIAL
CMF5510K200FKEA70
RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FKEA70
RES 10.2Kohm 1/2W 1% AXIAL

RES 10.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200FKEA70-ND
Through Hole Resistors CMF5510K200FKEA70-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 10.2K 1% T-1 Ea E3 Vishay - 68P0047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10.2K 1% T-1 Ea E3 Vishay
68P0047
Cmf-55-70 10.2K 1% T-1 Ea E3 Vishay 68P0047
CMF-55-70 10.2K 1% T-1 EA e3

CMF-55-70 10.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200FKEA70 CMF5510K200FKEA70-ND 68P0047
Product Name RES 10.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 10.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers