Vishay Intertechnology, Inc. RES 7.32K OHM 1/4W .1% AXIAL CMF507K3200BHEB

Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W .1% AXIAL - CMF507K3200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W .1% AXIAL
CMF507K3200BHEB
RES 7.32K OHM 1/4W .1% AXIAL CMF507K3200BHEB
RES 7.32Kohm 1/4W .1% AXIAL

RES 7.32Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF507K3200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K3200BHEB-ND
Through Hole Resistors CMF507K3200BHEB-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.32K .1% T-2 Eb E3 Vishay - 67P8133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.32K .1% T-2 Eb E3 Vishay
67P8133
Cmf-50 7.32K .1% T-2 Eb E3 Vishay 67P8133
CMF-50 7.32K .1% T-2 EB e3

CMF-50 7.32K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K3200BHEB CMF507K3200BHEB-ND 67P8133
Product Name RES 7.32K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 7.32K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details