Vishay Intertechnology, Inc. Through Hole Resistors CMF50634K00FKEK

Description
634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50634K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50634K00FKEK-ND
Through Hole Resistors CMF50634K00FKEK-ND
634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 634K OHM 1/4W 1% AXIAL - CMF50634K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/4W 1% AXIAL
CMF50634K00FKEK
RES 634K OHM 1/4W 1% AXIAL CMF50634K00FKEK
RES 634Kohm 1/4W 1% AXIAL

RES 634Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 634K 1% T-1 Ek E3 Vishay - 67P8019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 634K 1% T-1 Ek E3 Vishay
67P8019
Cmf-50 634K 1% T-1 Ek E3 Vishay 67P8019
CMF-50 634K 1% T-1 EK e3

CMF-50 634K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50634K00FKEK-ND CMF50634K00FKEK 67P8019
Product Name Through Hole Resistors RES 634K OHM 1/4W 1% AXIAL Cmf-50 634K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers