Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKEA

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - CMF5047R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
CMF5047R000FKEA
RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKEA
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000FKEA-ND
Through Hole Resistors CMF5047R000FKEA-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47 1% T-1 Ea E3 Vishay - 67P7533 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47 1% T-1 Ea E3 Vishay
67P7533
Cmf-50 47 1% T-1 Ea E3 Vishay 67P7533
CMF-50 47 1% T-1 EA e3

CMF-50 47 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000FKEA CMF5047R000FKEA-ND 67P7533
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 47 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers