Vishay Intertechnology, Inc. Through Hole Resistors CMF50475R00FKEB

Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50475R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50475R00FKEB-ND
Through Hole Resistors CMF50475R00FKEB-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475 OHM 1/4W 1% AXIAL - CMF50475R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W 1% AXIAL
CMF50475R00FKEB
RES 475 OHM 1/4W 1% AXIAL CMF50475R00FKEB
RES 475ohm 1/4W 1% AXIAL

RES 475ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 475 1% T-1 Eb E3 Vishay - 67P7585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 475 1% T-1 Eb E3 Vishay
67P7585
Cmf-50 475 1% T-1 Eb E3 Vishay 67P7585
CMF-50 475 1% T-1 EB e3

CMF-50 475 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50475R00FKEB-ND CMF50475R00FKEB 67P7585
Product Name Through Hole Resistors RES 475 OHM 1/4W 1% AXIAL Cmf-50 475 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers