Vishay Intertechnology, Inc. RES 39.2K OHM 1/4W 1% AXIAL CMF5039K200FHEK

Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 1% AXIAL - CMF5039K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% AXIAL
CMF5039K200FHEK
RES 39.2K OHM 1/4W 1% AXIAL CMF5039K200FHEK
RES 39.2Kohm 1/4W 1% AXIAL

RES 39.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039K200FHEK-ND
Through Hole Resistors CMF5039K200FHEK-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 39.2K 1% T-2 Ek E3 Vishay - 67P7191 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39.2K 1% T-2 Ek E3 Vishay
67P7191
Cmf-50 39.2K 1% T-2 Ek E3 Vishay 67P7191
CMF-50 39.2K 1% T-2 EK e3

CMF-50 39.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039K200FHEK CMF5039K200FHEK-ND 67P7191
Product Name RES 39.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 39.2K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details