Vishay Intertechnology, Inc. RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEK

Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/4W 1% AXIAL - CMF5037R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/4W 1% AXIAL
CMF5037R400FHEK
RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEK
RES 37.4ohm 1/4W 1% AXIAL

RES 37.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037R400FHEK-ND
Through Hole Resistors CMF5037R400FHEK-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 37.4 1% T-2 Ek E3 Vishay - 67P7152 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4 1% T-2 Ek E3 Vishay
67P7152
Cmf-50 37.4 1% T-2 Ek E3 Vishay 67P7152
CMF-50 37.4 1% T-2 EK e3

CMF-50 37.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037R400FHEK CMF5037R400FHEK-ND 67P7152
Product Name RES 37.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 37.4 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers