Vishay Intertechnology, Inc. RES 360 OHM 1/4W 2% AXIAL CMF50360R00GKR6

Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/4W 2% AXIAL - CMF50360R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/4W 2% AXIAL
CMF50360R00GKR6
RES 360 OHM 1/4W 2% AXIAL CMF50360R00GKR6
RES 360ohm 1/4W 2% AXIAL

RES 360ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50360R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50360R00GKR6-ND
Through Hole Resistors CMF50360R00GKR6-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 360 2% T-1 Re6 Vishay - 67P7131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 360 2% T-1 Re6 Vishay
67P7131
Cmf-50 360 2% T-1 Re6 Vishay 67P7131
CMF-50 360 2% T-1 RE6

CMF-50 360 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50360R00GKR6 CMF50360R00GKR6-ND 67P7131
Product Name RES 360 OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 360 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers