Vishay Intertechnology, Inc. RES 324K OHM 1/4W 1% AXIAL CMF50324K00FHEB

Description
RES 324Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/4W 1% AXIAL - CMF50324K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/4W 1% AXIAL
CMF50324K00FHEB
RES 324K OHM 1/4W 1% AXIAL CMF50324K00FHEB
RES 324Kohm 1/4W 1% AXIAL

RES 324Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF324KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF324KQFTR-ND
Through Hole Resistors CMF324KQFTR-ND
324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50324K00FHEB CMF324KQFTR-ND
Product Name RES 324K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers