Vishay Intertechnology, Inc. 30.1 OHM 4W Resistor CMF5030R100FHEB

Description
RES 30.1 OHM 1/4W 1% AXIAL Product overview: CMF5030R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5030R100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 30.1 OHM 1/4W 1% AXIAL Product overview: CMF5030R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5030R100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.1 OHM 4W Resistor - 53-CMF5030R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.1 OHM 4W Resistor
53-CMF5030R100FHEB
30.1 OHM 4W Resistor 53-CMF5030R100FHEB
RES 30.1 OHM 1/4W 1% AXIAL Product overview: CMF5030R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5030R100FHEB can be used for catalog matching and distributor lookup.

RES 30.1 OHM 1/4W 1% AXIAL Product overview: CMF5030R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5030R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 30.1 OHM 1% 50PPM 1/4W - CMF5030R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 50PPM 1/4W
CMF5030R100FHEB
RES 30.1 OHM 1% 50PPM 1/4W CMF5030R100FHEB
RES 30.1ohm 1% 50PPM 1/4W

RES 30.1ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF30.1QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1QFCT-ND
Through Hole Resistors CMF30.1QFCT-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF30.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1QFTR-ND
Through Hole Resistors CMF30.1QFTR-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 30.1 1% T-2 Eb E3 Vishay - 67P6928 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1 1% T-2 Eb E3 Vishay
67P6928
Cmf-50 30.1 1% T-2 Eb E3 Vishay 67P6928
CMF-50 30.1 1% T-2 EB e3

CMF-50 30.1 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5030R100FHEB CMF5030R100FHEB CMF30.1QFCT-ND 67P6928
Product Name 30.1 OHM 4W Resistor RES 30.1 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 30.1 1% T-2 Eb E3 Vishay
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers