2.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
CMF-50 2.43M 1% T-0 B14
RES 2.43M OHM 1/4W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF502M4300FLBF-ND | CMF502M4300FLBF | 67P6229 | CMF502M4300FLBF |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf-50 2.43M 1% T-0 B14 Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |