Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W 1% AXIAL CMF502K1000FHEK

Description
RES 2.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W 1% AXIAL - CMF502K1000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W 1% AXIAL
CMF502K1000FHEK
RES 2.1K OHM 1/4W 1% AXIAL CMF502K1000FHEK
RES 2.1Kohm 1/4W 1% AXIAL

RES 2.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K1000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1000FHEK-ND
Through Hole Resistors CMF502K1000FHEK-ND
2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.1K 1% T-2 Ek E3 Vishay - 67P6096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.1K 1% T-2 Ek E3 Vishay
67P6096
Cmf-50 2.1K 1% T-2 Ek E3 Vishay 67P6096
CMF-50 2.1K 1% T-2 EK e3

CMF-50 2.1K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1000FHEK CMF502K1000FHEK-ND 67P6096
Product Name RES 2.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.1K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details