Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W .5% AXIAL CMF5027R400DHEB

Description
RES 27.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W .5% AXIAL - CMF5027R400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W .5% AXIAL
CMF5027R400DHEB
RES 27.4 OHM 1/4W .5% AXIAL CMF5027R400DHEB
RES 27.4ohm 1/4W .5% AXIAL

RES 27.4ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027R400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R400DHEB-ND
Through Hole Resistors CMF5027R400DHEB-ND
27.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5027R400DHEB CMF5027R400DHEB-ND
Product Name RES 27.4 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details