Vishay Intertechnology, Inc. RES 261 OHM 1% 50PPM 1/4W CMF50261R00FHEB

Description
RES 261ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 261ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1% 50PPM 1/4W - CMF50261R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1% 50PPM 1/4W
CMF50261R00FHEB
RES 261 OHM 1% 50PPM 1/4W CMF50261R00FHEB
RES 261ohm 1% 50PPM 1/4W

RES 261ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF261QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261QFTR-ND
Through Hole Resistors CMF261QFTR-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF261QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261QFCT-ND
Through Hole Resistors CMF261QFCT-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
261 OHM 4W Resistor - 53-CMF50261R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
261 OHM 4W Resistor
53-CMF50261R00FHEB
261 OHM 4W Resistor 53-CMF50261R00FHEB
RES 261 OHM 1/4W 1% AXIAL Product overview: CMF50261R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50261R00FHEB can be used for catalog matching and distributor lookup.

RES 261 OHM 1/4W 1% AXIAL Product overview: CMF50261R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50261R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50261R00FHEB CMF261QFTR-ND 53-CMF50261R00FHEB
Product Name RES 261 OHM 1% 50PPM 1/4W Through Hole Resistors 261 OHM 4W Resistor
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details