Vishay Intertechnology, Inc. Through Hole Resistors CMF50180R00FKBF

Description
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50180R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00FKBF-ND
Through Hole Resistors CMF50180R00FKBF-ND
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF50180R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50180R00FKBF
Vishay/DaleMetal Film Resistors - CMF50180R00FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 40C4966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay
40C4966
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay 40C4966
CMF50, 180 Ohm, +/- 1 Percent, 100 ppm

CMF50, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00FKBF-ND CMF50180R00FKBF 40C4966
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details