Vishay Intertechnology, Inc. RES 5K OHM 1/2W 2% AXIAL CMF075K0000GKR6

Description
RES 5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 2% AXIAL - CMF075K0000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 2% AXIAL
CMF075K0000GKR6
RES 5K OHM 1/2W 2% AXIAL CMF075K0000GKR6
RES 5Kohm 1/2W 2% AXIAL

RES 5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K0000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K0000GKR6-ND
Through Hole Resistors CMF075K0000GKR6-ND
5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 5K 2% T-1 Re6 Vishay - 47P2795 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5K 2% T-1 Re6 Vishay
47P2795
Cmf-07 5K 2% T-1 Re6 Vishay 47P2795
CMF-07 5K 2% T-1 RE6

CMF-07 5K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075K0000GKR6 CMF075K0000GKR6-ND 47P2795
Product Name RES 5K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 5K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details