Vishay Intertechnology, Inc. RES 180 OHM 1/2W 5% AXIAL CMF07180R00JNEK

Description
RES 180ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 5% AXIAL - CMF07180R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 5% AXIAL
CMF07180R00JNEK
RES 180 OHM 1/2W 5% AXIAL CMF07180R00JNEK
RES 180ohm 1/2W 5% AXIAL

RES 180ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07180R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07180R00JNEK-ND
Through Hole Resistors CMF07180R00JNEK-ND
180 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 180 5% T-00 Ek E3 Vishay - 47P2469 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 180 5% T-00 Ek E3 Vishay
47P2469
Cmf-07 180 5% T-00 Ek E3 Vishay 47P2469
CMF-07 180 5% T-00 EK e3

CMF-07 180 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07180R00JNEK CMF07180R00JNEK-ND 47P2469
Product Name RES 180 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 180 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers