Vishay Precision Group mmW Power Amplifier CHA8454-99F/00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - CHA8454-99F/00 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
CHA8454-99F/00
mmW Power Amplifier CHA8454-99F/00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA8454-99F/00
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details