Vishay Precision Group RF & MW Power Amplifier CHA3023-99F/00

Description
The CHA3023 is a traveling wave amplifier using cascade FET. It is designed for a wide range of applications. The circuit is manufactured with a pHEMT process of 0.25µm gate length, via holes through the substrate and air bridges and it is available in die form.
Request a Quote Datasheet
Description
The CHA3023 is a traveling wave amplifier using cascade FET. It is designed for a wide range of applications. The circuit is manufactured with a pHEMT process of 0.25µm gate length, via holes through the substrate and air bridges and it is available in die form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA3023-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA3023-99F/00
RF & MW Power Amplifier CHA3023-99F/00
The CHA3023 is a traveling wave amplifier using cascade FET. It is designed for a wide range of applications. The circuit is manufactured with a pHEMT process of 0.25µm gate length, via holes through the substrate and air bridges and it is available in die form.

The CHA3023 is a traveling wave amplifier using cascade FET. It is designed for a wide range of applications. The circuit is manufactured with a pHEMT process of 0.25µm gate length, via holes through the substrate and air bridges and it is available in die form.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3023-99F/00
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1000 to 18000 MHz
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details