Vishay Precision Group mmW LNA CHA2368-98F/00

Description
The CHA2368-98F is a four stage monolithic Low Noise Amplifier, which exhibits 21dB linear gain and 3.5dB Noise Figure in the frequency band 50-71GHz. It includes ESD protections on each RF access and DC pads. This amplifier is designed for a wide range of applications, from Commercial to Space communication systems. It is manufactured with a pHEMT process, 0.1um gate length, via holes through the substrate, air bridges and electron beam gate lithography and is available in bare die with PCB layer protection.
Request a Quote Datasheet
Description
The CHA2368-98F is a four stage monolithic Low Noise Amplifier, which exhibits 21dB linear gain and 3.5dB Noise Figure in the frequency band 50-71GHz. It includes ESD protections on each RF access and DC pads. This amplifier is designed for a wide range of applications, from Commercial to Space communication systems. It is manufactured with a pHEMT process, 0.1um gate length, via holes through the substrate, air bridges and electron beam gate lithography and is available in bare die with PCB layer protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - CHA2368-98F/00 - Richardson RFPD
Downers Grove, IL, United States
The CHA2368-98F is a four stage monolithic Low Noise Amplifier, which exhibits 21dB linear gain and 3.5dB Noise Figure in the frequency band 50-71GHz. It includes ESD protections on each RF access and DC pads. This amplifier is designed for a wide range of applications, from Commercial to Space communication systems. It is manufactured with a pHEMT process, 0.1um gate length, via holes through the substrate, air bridges and electron beam gate lithography and is available in bare die with PCB layer protection.

The CHA2368-98F is a four stage monolithic Low Noise Amplifier, which exhibits 21dB linear gain and 3.5dB Noise Figure in the frequency band 50-71GHz. It includes ESD protections on each RF access and DC pads.

This amplifier is designed for a wide range of applications, from Commercial to Space communication systems.

It is manufactured with a pHEMT process, 0.1um gate length, via holes through the substrate, air bridges and electron beam gate lithography and is available in bare die with PCB layer protection.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2368-98F/00
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 71000 MHz
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
Isolated Analog Amplifier - Si8922BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details