The CHA2157 is a two stages low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This helps simplify the assembly process. The circuit is manufactured with a HEMT process, 0.15µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA2157-99F/00 |
| Product Name | mmW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 55000 to 60000 MHz |
| Maximum Gain | 10 dB |