Vishay Intertechnology, Inc. Ceramic Capacitors CDR34BX184AKUSAJ

Description
0.18µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR34BX184AKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR34BX184AKUSAJ-ND
Ceramic Capacitors CDR34BX184AKUSAJ-ND
0.18µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)

0.18µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR34BX184AKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BX184AKUSAJ
Ceramic Capacitors CDR34BX184AKUSAJ
CAP CER 0.18UF 50V BX 1812

CAP CER 0.18UF 50V BX 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR34BX184AKUSAJ-ND CDR34BX184AKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details