Vishay Intertechnology, Inc. Ceramic Capacitors CDR03BX683AKURAJ

Description
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR03BX683AKURAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR03BX683AKURAJ-ND
Ceramic Capacitors CDR03BX683AKURAJ-ND
0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

0.068µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR03BX683AKURAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR03BX683AKURAJ
Ceramic Capacitors CDR03BX683AKURAJ
CAP CER 0.068UF 50V BX 1808

CAP CER 0.068UF 50V BX 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR03BX683AKURAJ-ND CDR03BX683AKURAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details