Vishay Intertechnology, Inc. Ceramic Capacitors CDR02BX103BKWSAJ

Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR02BX103BKWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKWSAJTR-ND
Ceramic Capacitors 720-CDR02BX103BKWSAJTR-ND
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR02BX103BKWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKWSAJDKR-ND
Ceramic Capacitors 720-CDR02BX103BKWSAJDKR-ND
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR02BX103BKWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKWSAJCT-ND
Ceramic Capacitors 720-CDR02BX103BKWSAJCT-ND
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR02BX103BKWSAJTR-ND 720-CDR02BX103BKWSAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers