Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002100R0JE05

Description
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA0002100R0JE05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA0002100R0JE05
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002100R0JE05
Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through-Hole 2 W 100 ohm Resistor - 53-CA0002100R0JE05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 100 ohm Resistor
53-CA0002100R0JE05
Through-Hole 2 W 100 ohm Resistor 53-CA0002100R0JE05
RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA0002100R0JE05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA0002100R0JE05 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA0002100R0JE05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA0002100R0JE05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number CA0002100R0JE05 53-CA0002100R0JE05
Product Name Res Wirewound 100 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R Through-Hole 2 W 100 ohm Resistor
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details