Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117613-BZX84B3V3-V-
Length: 3.0988 mm
Contact Plating: Tin
Impedance: 95 Ω
Power Dissipation: 300 mW
Height: 1.143 mm
Voltage Tolerance: 2 %
Zener Voltage: 3.3 V
Number of Pins: 3
Width: 1.4224 mm
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 300 mW
Test Current: 5 mA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1117613-BZX84B3V3-V-GS08 |
| Product Name | Custom Parts - Custom Parts (B - D) - BZX84B3V3-V-GS08 |
| Package | SOT23; SOT-23 |
| Pin Count | 3 |
| RoHS Compliant | RoHS |