Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia 1N4744A,113.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6643 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
28AC6643
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 28AC6643
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6643
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers