Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 201872-BZX55C9V1-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.8V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Diode Zener Single 9.05V 6% 500mW
Diode Zener Single 9.05V 6% 500mW
Diode Zener Single 9.05V 6% 500mW
Diode Zener Single 9.1V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C9V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C9V1-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 500MW DO35
Zener Diodes 9.1 Volt 0.5W 5%
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C9V1-TAPGITB-ND | 201872-BZX55C9V1-TAP | 7087893P | 7087893 | 287-BZX55C9V1-TAP | BZX55C9V1-TAP | BZX55C9V1-TAP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX55C9V1-TAP | Zener Diodes | Zener Diodes | Automotive 9.1V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | Active | |||||
| Package | DO-35 | DO-35; DO-35 | Do-35 | Ammo Pack | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | ||||
| ZZT | 10 ohms | 10 ohms | 10 ohms |