Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, offering a total power dissipation of up to 1000 mW and a nominal working voltage range of 3.3 V to 24 V. The series comprises 22 types with a tolerance of ±5%. Forward voltage at 200 mA is rated at a maximum of 1.2 V. Junction temperature operates from -65 °C to +200 °C, with a thermal resistance from junction to tie-point of 110 K/W for a 4 mm lead length.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode 18V 1W ±5% Through Hole DO-41
Win Source Part Number: 1021245-1N4746A,133
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 933931720133,568-117
Base Product Number: 1N4746
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4746A,133 | 1727-1949-3-ND | 1021245-1N4746A,133 | 1N4746A,133 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Package | DO-204AL, DO-41, Axial | SOD66 |