Diode Zener Single 56V 7% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C56-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 201816-BZT55C56-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 135 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 12,500
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 56V 500MW SOD80
DIODE ZENER 56V 500MW SOD80
DIODE ZENER 56V 500MW SOD80
Zener Diodes 56 Volt 0.5W 5%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT55C56-GS08 | 201816-BZT55C56-GS08 | 112-BZT55C56-GS08TR-ND | BZT55C56-GS08 | BZT55C56-GS08 |
| Product Name | Automotive 56V 500mW Zener Diode | Diodes - Zener - Single - BZT55C56-GS08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 56 volts | 56 volts | 56 volts | ||
| ZZT | 135 ohms | 135 ohms | 135 ohms |