BZT52-B12X is a voltage regulator diode from the BZT52 series, designed for general regulation functions in surface-mounted designs. It is packaged in an SOD123 small, flat lead SMD plastic package. The device supports a nominal Zener voltage of 12 V, with a total power dissipation of up to 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. It is available in ±2% and approximately ±5% tolerance versions, with a working voltage range from 2.4 V to 75 V. The maximum junction temperature is 150 °C, and the ambient temperature range is -55 °C to +150 °C. The thermal resistance from junction to ambient is 210 K/W under optimal mounting conditions.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324169-BZT52-B12X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±1.67%
Power - Max: 590 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7673-1,1727-767
Base Product Number: BZT52-B12
RoHS Status: ROHS3 Compliant
BZT52-B series - Single Zener diodes in a SOD123 package Product overview: BZT52-B12X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B12X can be used for catalog matching and distributor lookup.
Zener Diode, 12V V(Z), 1.67%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-B12/SOD123/SOD
DIODE ZENER 12V 590MW SOD123
DIODE ZENER 12V 590MW SOD123
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B12X | 1324169-BZT52-B12X | 287-BZT52-B12X | BZT52-B12X | BZT52-B12X | BZT52-B12X | BZT52-B12X |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |