Zener Diode 270V 1.25W ±7.04% Surface Mount DO-214AC (SMA)
Zener Diode, 270V V(Z), 7.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C270-HM3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 270V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 270V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C270-HM3-18
DIODE ZENER 270V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZG03C270-HM3-18TR-ND | 287-BZG03C270-HM3-18 | BZG03C270-HM3-18 | BZG03C270-HM3-18 |
| Product Name | Single Zener Diodes | 270V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | ||
| RoHS Compliant | RoHS | |||
| PD | 1.25 milliwatts | |||
| Life Cycle Stage | Active |