General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two tolerance series: ±2% and approximately ±5%, operating over a nominal voltage range of 2.4 V to 75 V. Total power dissipation is up to 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. Thermal resistance from junction to ambient is 210 K/W under the same mounting conditions. The device has a maximum junction temperature of 150 °C and operates from -55 °C to +150 °C ambient temperature. Forward voltage is specified at 0.9 V with 10 mA current.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 14.7V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 14.7V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 14.7V 350mW ±6.1% Surface Mount SOD-123
Zener Diode, 14.7V V(Z), 6.12%, 0.35W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865201-BZT52-C15X
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 14.7 V 350 mW ±6.1% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52-C15
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52-C15X-ND, 1727-7688-2, 1727-7688-1, 1727-7688-6, 934071129115
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C15X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C15X can be used for catalog matching and distributor lookup.
ZENER DIODE, AEC-Q101, 15V, SOD-123 ROHS COMPLIANT: YES
DIODE ZENER 14.7V 350MW SOD123
DIODE ZENER 14.7V 350MW SOD123
Zener Diodes BZT52-C15/SOD123 SOD2
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C15X | 1727-7688-1-ND | BZT52-C15X | 865201-BZT52-C15X | 287-BZT52-C15X | 55AC2005 | BZT52-C15X | BZT52-C15X | BZT52-C15X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZT52-C15X | Zener Diode | Zener Diode, Aec-Q101, 15V, Sod-123 Rohs Compliant Nexperia | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VF | 0.9000 to 9.00E-4 volts | ||||||||
| IF | 250 mA | ||||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |