Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier BYM12-200/46

Description
Rectifier Diode Switching 200V 1A 50ns 2-Pin DO-213AB T/R Product overview: BYM12-200/46 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200/46 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 200V 1A 50ns 2-Pin DO-213AB T/R Product overview: BYM12-200/46 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200/46 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-BYM12-200/46 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-BYM12-200/46
200V 1A Diode and Rectifier 280-BYM12-200/46
Rectifier Diode Switching 200V 1A 50ns 2-Pin DO-213AB T/R Product overview: BYM12-200/46 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200/46 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 200V 1A 50ns 2-Pin DO-213AB T/R Product overview: BYM12-200/46 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200/46 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238413-BYM12-200/46 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238413-BYM12-200/46
Discrete Semiconductor Products 238413-BYM12-200/46
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238413-BYM12-200/46 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYM12-200 Alternative Parts (Cross-Reference): BYM12-200; BYM12-200/97; BYM12-200/96; BYM12-200/76; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238413-BYM12-200/46
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYM12-200
Alternative Parts (Cross-Reference): BYM12-200; BYM12-200/97; BYM12-200/96; BYM12-200/76;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYM12-200/46 238413-BYM12-200/46
Product Name 200V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes -  - Win Source Electronics
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
4 suppliers
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details