Nexperia B.V. Single high-speed switching diode BAS16QAZ

Description
Single high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current: IR ≤ 0.5 µA Reverse voltage VR ≤ 100 V Low capacitance Cd ≤ 1.5 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Single high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current: IR ≤ 0.5 µA Reverse voltage VR ≤ 100 V Low capacitance Cd ≤ 1.5 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS16QAZ
Single high-speed switching diode BAS16QAZ
Single high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current: IR ≤ 0.5 µA Reverse voltage VR ≤ 100 V Low capacitance Cd ≤ 1.5 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching

Single high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current: IR ≤ 0.5 µA
  • Reverse voltage VR ≤ 100 V
  • Low capacitance Cd ≤ 1.5 pF
  • Ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS16QAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16QAZCT-ND
Single Diodes 1727-BAS16QAZCT-ND
Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Buy Now Datasheet
Single Diodes - 1727-BAS16QAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16QAZDKR-ND
Single Diodes 1727-BAS16QAZDKR-ND
Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Buy Now Datasheet
Single Diodes - 1727-BAS16QAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16QAZTR-ND
Single Diodes 1727-BAS16QAZTR-ND
Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Diode Standard 100V 290mA (DC) Surface Mount DFN1010D-3

Buy Now Datasheet
 - BAS16QAZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 0.209A, 100V

Rectifier Diode, 0.209A, 100V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16QAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16QAZ
Discrete Semiconductor Products - Diodes - Rectifiers BAS16QAZ
DIODE GP 100V 290MA DFN1010D-3

DIODE GP 100V 290MA DFN1010D-3

Supplier's Site
Single Diodes - BAS16QAZ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16QAZ
Single Diodes BAS16QAZ
DIODE GP 100V 290MA DFN1010D-3

DIODE GP 100V 290MA DFN1010D-3

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number BAS16QAZ 1727-BAS16QAZCT-ND BAS16QAZ BAS16QAZ BAS16QAZ
Product Name Single high-speed switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Applications Switching
RoHS Compliant RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 290 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data