Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYG20D BYG20D

Description
Manufacturer: Vishay Win Source Part Number: 1156628-BYG20D Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1156628-BYG20D Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYG20D - 1156628-BYG20D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG20D
1156628-BYG20D
Diodes, Rectifiers - Single - BYG20D 1156628-BYG20D
Manufacturer: Vishay Win Source Part Number: 1156628-BYG20D Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1156628-BYG20D
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Diodes - Avalanche Diodes - BYG20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Avalanche Diodes
BYG20D
Integrated Circuits (ICs) - Diodes - Avalanche Diodes BYG20D
Integrated Circuits (ICs) - Diodes - Avalanche Diodes

Integrated Circuits (ICs) - Diodes - Avalanche Diodes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1156628-BYG20D BYG20D
Product Name Diodes, Rectifiers - Single - BYG20D Integrated Circuits (ICs) - Diodes - Avalanche Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details