Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYG10J BYG10J

Description
Manufacturer: Vishay Win Source Part Number: 1156624-BYG10J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1156624-BYG10J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYG10J - 1156624-BYG10J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG10J
1156624-BYG10J
Diodes, Rectifiers - Single - BYG10J 1156624-BYG10J
Manufacturer: Vishay Win Source Part Number: 1156624-BYG10J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1156624-BYG10J
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1156624-BYG10J
Product Name Diodes, Rectifiers - Single - BYG10J
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details